Amphenol Industrial Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial ELP3Z03

Description
AUTOMOTIVE CONN, PLUG, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN, PLUG, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial - 08AJ4654 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial
08AJ4654
Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial 08AJ4654
AUTOMOTIVE CONN, PLUG, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AJ4654
Product Name Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details