Amphenol Corporation Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial ELP3Y3

Description
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1747 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1747
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1747
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1747
Product Name Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products