Amphenol Industrial Free Hanging, Panel Mount ELP3Y03

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELP3Y03-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELP3Y03-ND
Free Hanging, Panel Mount 965-ELP3Y03-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial - 08AJ4638 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial
08AJ4638
Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial 08AJ4638
AUTOMOTIVE CONN, PLUG, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 3POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELP3Y03-ND 08AJ4638
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 3Pos, 50A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details