Amphenol Industrial Automotive Conn, Plug, 3Pos, 35A; Product Range Amphenol Industrial ELP3Y02

Description
AUTOMOTIVE CONN, PLUG, 3POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN, PLUG, 3POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 3Pos, 35A; Product Range Amphenol Industrial - 08AJ4634 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 3Pos, 35A; Product Range Amphenol Industrial
08AJ4634
Automotive Conn, Plug, 3Pos, 35A; Product Range Amphenol Industrial 08AJ4634
AUTOMOTIVE CONN, PLUG, 3POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 3POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AJ4634
Product Name Automotive Conn, Plug, 3Pos, 35A; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details