From Amphenol, the ePower-Lite is a compact and lightweight hybrid electric vehicle connector. With a robust temperature resistant shell, dielectric protection for the connector is assured. The connector is field installable and repairable, and features a CPA to prevent mis-mating. Using RADSOK technology, the low-resistance connector features higher amperage, lower T-rise and voltage drop. With a compact design and small footprint, the ePower-Lite is ideal for EV and Hybrid applications.
Range = RADSOK
Series = EL
Connector Type = ePower-Lite Plug with HVIL
Number of Ways = 3P3C
Number of Rows = 1
Number of Positions = 3
Number of Contacts = 3
Wire Size = 2.5 mm²
Current Rating = 7.5 - 70A
Operating Voltage = 800 V ac
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1244100 |
Connector Type | Automotive Connector |