Amphenol Industrial Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial ELP3A3

Description
EPWR-LITE 3C PLUG 6MM SQ CODE
Request a Quote Datasheet
Description
EPWR-LITE 3C PLUG 6MM SQ CODE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ELP3A3 - PEI-Genesis
Philadelphia, PA, United States
EPWR-LITE 3C PLUG 6MM SQ CODE

EPWR-LITE 3C PLUG 6MM SQ CODE

Buy Now
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1745 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1745
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1745
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ELP3A3 01AC1745
Product Name Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - SD-SUB-D-BU15 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details