Amphenol Industrial Free Hanging, Panel Mount ELP2Z03

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELP2Z03-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELP2Z03-ND
Free Hanging, Panel Mount 965-ELP2Z03-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Plug, 2Pos, 50A; Product Range Amphenol Industrial - 08AJ4590 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 50A; Product Range Amphenol Industrial
08AJ4590
Automotive Conn, Plug, 2Pos, 50A; Product Range Amphenol Industrial 08AJ4590
AUTOMOTIVE CONN, PLUG, 2POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, 50A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELP2Z03-ND 08AJ4590
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, 50A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge Connector - NTBM17R1U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Current Rating 3.0 amps
View Details
Terminal Blocks - 39.1408 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers