Amphenol Industrial Free Hanging, Panel Mount ELP2Z02

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELP2Z02-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELP2Z02-ND
Free Hanging, Panel Mount 965-ELP2Z02-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Plug, 2Pos, 35A; Product Range Amphenol Industrial - 08AJ4586 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 35A; Product Range Amphenol Industrial
08AJ4586
Automotive Conn, Plug, 2Pos, 35A; Product Range Amphenol Industrial 08AJ4586
AUTOMOTIVE CONN, PLUG, 2POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, 35A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELP2Z02-ND 08AJ4586
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, 35A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data