Amphenol Industrial Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial ELP2Y3

Description
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial - 01AC1743 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial
01AC1743
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial 01AC1743
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:11.1mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC1743
Product Name Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
“N” Series Bulkhead Receptacle, Female - SALE-9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details