Amphenol Industrial Free Hanging, Panel Mount ELP2A0410

Description
E-POWER LITE
Request a Quote Datasheet
Description
E-POWER LITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 965-ELP2A0410-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
965-ELP2A0410-ND
Free Hanging, Panel Mount 965-ELP2A0410-ND
E-POWER LITE

E-POWER LITE

Buy Now Datasheet
Automotive Conn, Plug, 2Pos, 70A; Product Range Amphenol Industrial - 08AJ4548 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 70A; Product Range Amphenol Industrial
08AJ4548
Automotive Conn, Plug, 2Pos, 70A; Product Range Amphenol Industrial 08AJ4548
AUTOMOTIVE CONN, PLUG, 2POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-ELP2A0410-ND 08AJ4548
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, 70A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Rectangular Connectors - 29020 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2000-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers