Amphenol Industrial Power Connectors ELP2A04

Description
E-POWER LITE
Request a Quote
Description
E-POWER LITE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive Connector Plug, 2-Pole, 70A from the ePower-Lite series by Amphenol Industrial is designed for use in hybrid electric vehicles. It features a robust plastic shell that can withstand temperatures up to 125°C and provides dielectric protection. The connector utilizes RADSOK® technology, which allows for higher amperage handling, reduced thermal rise, and lower voltage drop. This connector is rated for a maximum operating voltage of 800V AC and can handle a test current of 70A. It is designed for durability with a minimum of 100 mating cycles and is waterproof with an IP67 rating when mated. The connector is also touch-proof according to IEC 60529 standards and is RoHS compliant. Its compact and lightweight design makes it suitable for space-constrained applications in electric vehicles.

Datasheet Summary
Powered by GS/AI

The Automotive Connector Plug, 2-Pole, 70A from the ePower-Lite series by Amphenol Industrial is designed for use in hybrid electric vehicles. It features a robust plastic shell that can withstand temperatures up to 125°C and provides dielectric protection. The connector utilizes RADSOK® technology, which allows for higher amperage handling, reduced thermal rise, and lower voltage drop. This connector is rated for a maximum operating voltage of 800V AC and can handle a test current of 70A. It is designed for durability with a minimum of 100 mating cycles and is waterproof with an IP67 rating when mated. The connector is also touch-proof according to IEC 60529 standards and is RoHS compliant. Its compact and lightweight design makes it suitable for space-constrained applications in electric vehicles.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
ELP2A04
Power Connectors ELP2A04
E-POWER LITE

E-POWER LITE

Buy Now
Free Hanging, Panel Mount - ELP2A04-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELP2A04-ND
Free Hanging, Panel Mount ELP2A04-ND
2 Position Rectangular Plug Connector

2 Position Rectangular Plug Connector

Buy Now Datasheet
Automotive Conn, Plug, 2Pos, 70A; Product Range Amphenol Industrial - 08AJ4546 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 70A; Product Range Amphenol Industrial
08AJ4546
Automotive Conn, Plug, 2Pos, 70A; Product Range Amphenol Industrial 08AJ4546
AUTOMOTIVE CONN, PLUG, 2POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, 70A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ELP2A04 ELP2A04-ND 08AJ4546
Product Name Power Connectors Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, 70A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details