Amphenol Industrial Free Hanging, Panel Mount ELP2A01

Description
2 Position Rectangular Plug Connector
Request a Quote Datasheet
Description
2 Position Rectangular Plug Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ELP2A01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ELP2A01-ND
Free Hanging, Panel Mount ELP2A01-ND
2 Position Rectangular Plug Connector

2 Position Rectangular Plug Connector

Buy Now Datasheet
Automotive Conn, Plug, 2Pos, 25A; Product Range Amphenol Industrial - 08AJ4534 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 2Pos, 25A; Product Range Amphenol Industrial
08AJ4534
Automotive Conn, Plug, 2Pos, 25A; Product Range Amphenol Industrial 08AJ4534
AUTOMOTIVE CONN, PLUG, 2POS, 25A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 2POS, 25A; Product Range:ePower-Lite Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Plastic Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELP2A01-ND 08AJ4534
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 2Pos, 25A; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data