Amphenol Industrial Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial ELP03A04

Description
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4110 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4110
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4110
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4110
Product Name Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers