Amphenol Industrial Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial ELP03A01

Description
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4107 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4107
Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4107
POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 3POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4107
Product Name Power Connector, Plug, 3Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HSBRIDGE+ - UTCAR0111003SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details