POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminum Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98Y4106 |
| Product Name | Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial |
| Connector Type | Automotive Connector |