Amphenol Industrial Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial ELP02A03

Description
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4105 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4105
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4105
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4105
Product Name Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers