Amphenol Industrial Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial ELP02A01

Description
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial - 98Y4103 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial
98Y4103
Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial 98Y4103
POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 2POS, 11.1MM; Product Range:ePower-Lite EL Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y4103
Product Name Power Connector, Plug, 2Pos, 11.1Mm; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details