Amphenol Corporation Terminal Blocks - ELM239100 ELM239100

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1052872-ELM239100 Packaging: Tray Positions Per Level: 23 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 105°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1052872-ELM239100 Packaging: Tray Positions Per Level: 23 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 105°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ELM239100 - 1052872-ELM239100 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ELM239100
1052872-ELM239100
Terminal Blocks - ELM239100 1052872-ELM239100
Manufacturer: Amphenol PCD Win Source Part Number: 1052872-ELM239100 Packaging: Tray Positions Per Level: 23 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 105°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1052872-ELM239100
Packaging: Tray
Positions Per Level: 23
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Features: Interlocking (Side)
Wire Gauge: 12-28 AWG
Housing Material: Polybutylene Terephthalate (PBT)
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Vertical with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Copper Alloy - Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 105°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1052872-ELM239100
Product Name Terminal Blocks - ELM239100
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details