Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - ELLA18150 ELLA18150

Description
Manufacturer: Amphenol PCD Win Source Part Number: 778244-ELLA18150 Series: ELLA Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 18 Positions Per Level: 9 Number of Levels: 2 Pitch: 0.394" (10.00mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 600V Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 778244-ELLA18150 Series: ELLA Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 18 Positions Per Level: 9 Number of Levels: 2 Pitch: 0.394" (10.00mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 600V Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - ELLA18150 - 778244-ELLA18150 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - ELLA18150
778244-ELLA18150
Terminal Blocks - Headers, Plugs and Sockets - ELLA18150 778244-ELLA18150
Manufacturer: Amphenol PCD Win Source Part Number: 778244-ELLA18150 Series: ELLA Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 18 Positions Per Level: 9 Number of Levels: 2 Pitch: 0.394" (10.00mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 600V Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 778244-ELLA18150
Series: ELLA
Packaging: Tray
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 18
Positions Per Level: 9
Number of Levels: 2
Pitch: 0.394" (10.00mm)
Header Orientation: Vertical
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 15A
Voltage - UL: 600V
Color: Black
Operating Temperature Range: 125°C
Contact Mating Finish: Tin
Contact Material: Brass
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 778244-ELLA18150
Product Name Terminal Blocks - Headers, Plugs and Sockets - ELLA18150
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details