Manufacturer: Amphenol PCD
Win Source Part Number: 778241-ELLA12250
Series: ELLA
Packaging: Tray
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 12
Positions Per Level: 6
Number of Levels: 2
Pitch: 0.400" (10.16mm)
Header Orientation: Vertical
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 15A
Voltage - UL: 600V
Color: Black
Operating Temperature Range: 125°C
Contact Mating Finish: Tin
Contact Material: Brass
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 778241-ELLA12250 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets - ELLA12250 |
| Gender | Male / Plug |