Amphenol Corporation Terminal Blocks - ELFP13110 ELFP13110

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1039479-ELFP13110 Packaging: Tray Type: Plug, Female Sockets Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12 AWG, 14-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.592" (15.04mm) Temperature Range - Operating: -40°C to 95°C Nominal current IN - UL: 15A Wire Strip Length: 7.87mm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1039479-ELFP13110 Packaging: Tray Type: Plug, Female Sockets Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12 AWG, 14-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.592" (15.04mm) Temperature Range - Operating: -40°C to 95°C Nominal current IN - UL: 15A Wire Strip Length: 7.87mm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ELFP13110 - 1039479-ELFP13110 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ELFP13110
1039479-ELFP13110
Terminal Blocks - ELFP13110 1039479-ELFP13110
Manufacturer: Amphenol PCD Win Source Part Number: 1039479-ELFP13110 Packaging: Tray Type: Plug, Female Sockets Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12 AWG, 14-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.592" (15.04mm) Temperature Range - Operating: -40°C to 95°C Nominal current IN - UL: 15A Wire Strip Length: 7.87mm Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1039479-ELFP13110
Packaging: Tray
Type: Plug, Female Sockets
Number of Positions: 13
Positions Per Level: 13
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12 AWG, 14-26 AWG
Color: Black
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Housing Material: Polyphenylene Oxide (PPO)
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.592" (15.04mm)
Temperature Range - Operating: -40°C to 95°C
Nominal current IN - UL: 15A
Wire Strip Length: 7.87mm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1039479-ELFP13110
Product Name Terminal Blocks - ELFP13110
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details