Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets ELFP04210

Description
Win Source Part Number: 1204166-ELFP04210 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELFP Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12 AWG, 14-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Tray Contact Material: Copper Alloy Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Standard Package: 25 Torque - Screw: 0.79 Nm (7.0 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.592" (15.04mm) Temperature Range - Operating: -40°C ~ 95°C Wire Strip Length: 7.87mm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELFP042
Request a Quote Datasheet
Description
Win Source Part Number: 1204166-ELFP04210 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELFP Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12 AWG, 14-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Tray Contact Material: Copper Alloy Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Standard Package: 25 Torque - Screw: 0.79 Nm (7.0 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.592" (15.04mm) Temperature Range - Operating: -40°C ~ 95°C Wire Strip Length: 7.87mm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELFP042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1204166-ELFP04210 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1204166-ELFP04210
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1204166-ELFP04210
Win Source Part Number: 1204166-ELFP04210 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELFP Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12 AWG, 14-26 AWG Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Tray Contact Material: Copper Alloy Housing Material: Polyphenylene Oxide (PPO) Material Flammability Rating: UL94 V-0 Standard Package: 25 Torque - Screw: 0.79 Nm (7.0 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.592" (15.04mm) Temperature Range - Operating: -40°C ~ 95°C Wire Strip Length: 7.87mm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELFP042

Win Source Part Number: 1204166-ELFP04210
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: ELFP
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12 AWG, 14-26 AWG
Color: Black
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Package: Tray
Contact Material: Copper Alloy
Housing Material: Polyphenylene Oxide (PPO)
Material Flammability Rating: UL94 V-0
Standard Package: 25
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.592" (15.04mm)
Temperature Range - Operating: -40°C ~ 95°C
Wire Strip Length: 7.87mm
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol PCD
Base Product Number: ELFP042

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1204166-ELFP04210
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details