Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - ELFH08150J ELFH08150J

Description
Manufacturer: Amphenol PCD Win Source Part Number: 766281-ELFH08150J Series: ELFH Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 300V Color: Black Operating Temperature Range: 105°C Contact Mating Finish: Tin Features: Ejectors Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Family Name: ELFH Categories: Connectors, Interconnects Contact Tail Length: 0.155" (3.94mm) Introduction Date: January 03, 2012 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 766281-ELFH08150J Series: ELFH Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 300V Color: Black Operating Temperature Range: 105°C Contact Mating Finish: Tin Features: Ejectors Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Family Name: ELFH Categories: Connectors, Interconnects Contact Tail Length: 0.155" (3.94mm) Introduction Date: January 03, 2012 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - ELFH08150J - 766281-ELFH08150J - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - ELFH08150J
766281-ELFH08150J
Terminal Blocks - Headers, Plugs and Sockets - ELFH08150J 766281-ELFH08150J
Manufacturer: Amphenol PCD Win Source Part Number: 766281-ELFH08150J Series: ELFH Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 15A Voltage - UL: 300V Color: Black Operating Temperature Range: 105°C Contact Mating Finish: Tin Features: Ejectors Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Family Name: ELFH Categories: Connectors, Interconnects Contact Tail Length: 0.155" (3.94mm) Introduction Date: January 03, 2012 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 766281-ELFH08150J
Series: ELFH
Packaging: Tray
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 15A
Voltage - UL: 300V
Color: Black
Operating Temperature Range: 105°C
Contact Mating Finish: Tin
Features: Ejectors
Contact Material: Copper Alloy
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Family Name: ELFH
Categories: Connectors, Interconnects
Contact Tail Length: 0.155" (3.94mm)
Introduction Date: January 03, 2012
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 766281-ELFH08150J
Product Name Terminal Blocks - Headers, Plugs and Sockets - ELFH08150J
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details