Amphenol Corporation Terminal Blocks - ELFD18160 ELFD18160

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1032063-ELFD18160 Packaging: Tray Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 18 Positions Per Level: 9 Number of Levels: 2 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Voltage - UL: 300V Color: Black Contact Mating Finish: Tin Features: Interlocking (Side) Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 105°C Nominal current IN - UL: 15A Contact Tail Length: 0.155" (3.94mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1032063-ELFD18160 Packaging: Tray Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 18 Positions Per Level: 9 Number of Levels: 2 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Voltage - UL: 300V Color: Black Contact Mating Finish: Tin Features: Interlocking (Side) Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 105°C Nominal current IN - UL: 15A Contact Tail Length: 0.155" (3.94mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ELFD18160 - 1032063-ELFD18160 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ELFD18160
1032063-ELFD18160
Terminal Blocks - ELFD18160 1032063-ELFD18160
Manufacturer: Amphenol PCD Win Source Part Number: 1032063-ELFD18160 Packaging: Tray Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 18 Positions Per Level: 9 Number of Levels: 2 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Voltage - UL: 300V Color: Black Contact Mating Finish: Tin Features: Interlocking (Side) Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 105°C Nominal current IN - UL: 15A Contact Tail Length: 0.155" (3.94mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1032063-ELFD18160
Packaging: Tray
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 18
Positions Per Level: 9
Number of Levels: 2
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Termination Style: Solder
Voltage - UL: 300V
Color: Black
Contact Mating Finish: Tin
Features: Interlocking (Side)
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 105°C
Nominal current IN - UL: 15A
Contact Tail Length: 0.155" (3.94mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1032063-ELFD18160
Product Name Terminal Blocks - ELFD18160
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details