Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Wire to Board ED1631500000G

Description
Win Source Part Number: 1128806-ED1631500000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: ED Positions Per Level: 16 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Package: Bulk Wire Gauge: 16-24 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 160 Current: 8 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.245 Nm (2.17 Lb-In) Screw Thread: M2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: ED16315000J0G,ED1631 5000J0G-ND Base Product Number: ED
Request a Quote Datasheet
Description
Win Source Part Number: 1128806-ED1631500000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: ED Positions Per Level: 16 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Package: Bulk Wire Gauge: 16-24 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 160 Current: 8 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.245 Nm (2.17 Lb-In) Screw Thread: M2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: ED16315000J0G,ED1631 5000J0G-ND Base Product Number: ED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1128806-ED1631500000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1128806-ED1631500000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1128806-ED1631500000G
Win Source Part Number: 1128806-ED1631500000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: ED Positions Per Level: 16 Number of Levels: 1 Pitch: 0.150" (3.81mm) Color: Green Package: Bulk Wire Gauge: 16-24 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 160 Current: 8 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.245 Nm (2.17 Lb-In) Screw Thread: M2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: ED16315000J0G,ED1631 5000J0G-ND Base Product Number: ED

Win Source Part Number: 1128806-ED1631500000G
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: ED
Positions Per Level: 16
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Color: Green
Package: Bulk
Wire Gauge: 16-24 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 160
Current: 8 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.245 Nm (2.17 Lb-In)
Screw Thread: M2
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: ED16315000J0G,ED16315000J0G-ND
Base Product Number: ED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1128806-ED1631500000G
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details