Amphenol Corporation NTC Thermistors EC95Y103VN

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1482-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1482-ND
NTC Thermistors 235-1482-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 87X4513 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
87X4513
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 87X4513
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:EC95 Series; Thermistor Mounting:-; Beta Value (K):3690K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:EC95 Series; Thermistor Mounting:-; Beta Value (K):3690K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1482-ND 87X4513
Product Name NTC Thermistors Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details