Amphenol Corporation NTC Thermistors EC95H303W

Description
NTC Thermistor 30k Bead
Request a Quote Datasheet
Description
NTC Thermistor 30k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1015-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1015-ND
NTC Thermistors 235-1015-ND
NTC Thermistor 30k Bead

NTC Thermistor 30k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 52F3342 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
52F3342
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 52F3342
NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3936K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3936K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1015-ND 52F3342
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11026889-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details