Amphenol Corporation NTC Thermistors EC95G503ZN

Description
NTC Thermistor 50k Bead
Request a Quote Datasheet
Description
NTC Thermistor 50k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - EC95G503ZN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
EC95G503ZN-ND
NTC Thermistors EC95G503ZN-ND
NTC Thermistor 50k Bead

NTC Thermistor 50k Bead

Buy Now Datasheet
Thermistor, Ntc, 50K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24AC6259 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 50K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24AC6259
Thermistor, Ntc, 50K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24AC6259
THERMISTOR, NTC, 50K, WIRE LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):4252K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 50K, WIRE LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):4252K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number EC95G503ZN-ND 24AC6259
Product Name NTC Thermistors Thermistor, Ntc, 50K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC Thermistors - GA10K4A1AM - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers