Amphenol Corporation NTC Thermistors EC95G503W

Description
NTC Thermistor 50k Bead
Request a Quote Datasheet
Description
NTC Thermistor 50k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1014-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1014-ND
NTC Thermistors 235-1014-ND
NTC Thermistor 50k Bead

NTC Thermistor 50k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 52F3341 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
52F3341
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 52F3341
NTC THERMISTOR; Zero Power Resistance at 25°C:50kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):4252K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:50kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):4252K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Wire Leaded; No. of Pins:2Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1014-ND 52F3341
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistors - 1624359-2 - TE Connectivity
Specs
Resistance (@25°C) 33000 ohms
View Details