Amphenol Corporation NTC Thermistors EC95F502VN

Description
NTC Thermistor 5k Bead
Request a Quote Datasheet
Description
NTC Thermistor 5k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1478-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1478-ND
NTC Thermistors 235-1478-ND
NTC Thermistor 5k Bead

NTC Thermistor 5k Bead

Buy Now Datasheet
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1502 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1502
Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1502
THERMISTOR, NTC, 5K, WIRE LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 5K, WIRE LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1478-ND 47X1502
Product Name NTC Thermistors Thermistor, Ntc, 5K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details