Amphenol Corporation NTC Thermistors EC95F302WN

Description
NTC Thermistor 3k Bead
Request a Quote Datasheet
Description
NTC Thermistor 3k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - EC95F302WN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
EC95F302WN-ND
NTC Thermistors EC95F302WN-ND
NTC Thermistor 3k Bead

NTC Thermistor 3k Bead

Buy Now Datasheet
Thermistor, Ntc, 3K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1501 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1501
Thermistor, Ntc, 3K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1501
THERMISTOR, NTC, 3K, WIRE LEADED; Zero Power Resistance at 25°C:3kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3K, WIRE LEADED; Zero Power Resistance at 25°C:3kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number EC95F302WN-ND 47X1501
Product Name NTC Thermistors Thermistor, Ntc, 3K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1460344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details