Amphenol Corporation NTC Thermistors EC95F232VN

Description
NTC Thermistor 22.5k Bead
Request a Quote Datasheet
Description
NTC Thermistor 22.5k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - EC95F232VN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
EC95F232VN-ND
NTC Thermistors EC95F232VN-ND
NTC Thermistor 22.5k Bead

NTC Thermistor 22.5k Bead

Buy Now Datasheet
Thermistor, Ntc, 2K252, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1499 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2K252, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1499
Thermistor, Ntc, 2K252, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1499
THERMISTOR, NTC, 2K252, WIRE LEADED; Zero Power Resistance at 25°C:2.252kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 2K252, WIRE LEADED; Zero Power Resistance at 25°C:2.252kohm; Product Range:EC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3969K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number EC95F232VN-ND 47X1499
Product Name NTC Thermistors Thermistor, Ntc, 2K252, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624334-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details