Amphenol Communications Solutions Socket, Din41612, Class 1, C, 32 Position; Product Range Amphenol Communications Solutions EA4328114768V1LF

Description
SOCKET, DIN41612, CLASS 1, C, 32 POSITION; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, CLASS 1, C, 32 POSITION; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, Class 1, C, 32 Position; Product Range Amphenol Communications Solutions - 96K9138 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, Class 1, C, 32 Position; Product Range Amphenol Communications Solutions
96K9138
Socket, Din41612, Class 1, C, 32 Position; Product Range Amphenol Communications Solutions 96K9138
SOCKET, DIN41612, CLASS 1, C, 32 POSITION; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

SOCKET, DIN41612, CLASS 1, C, 32 POSITION; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K9138
Product Name Socket, Din41612, Class 1, C, 32 Position; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Assortment of plugs - NEKM-C-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details