Amphenol Communications Solutions Connector, Rectangular, Plug, 28 Position, Pcb; No. Of Contacts Amphenol Communications Solutions DWR-T820P-R233-B2

Description
CONNECTOR, RECTANGULAR, PLUG, 28 POSITION, PCB; No. of Contacts:28Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.74mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECTANGULAR, PLUG, 28 POSITION, PCB; No. of Contacts:28Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.74mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular, Plug, 28 Position, Pcb; No. Of Contacts Amphenol Communications Solutions - 86W5764 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Plug, 28 Position, Pcb; No. Of Contacts Amphenol Communications Solutions
86W5764
Connector, Rectangular, Plug, 28 Position, Pcb; No. Of Contacts Amphenol Communications Solutions 86W5764
CONNECTOR, RECTANGULAR, PLUG, 28 POSITION, PCB; No. of Contacts:28Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.74mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, PLUG, 28 POSITION, PCB; No. of Contacts:28Contacts; Product Range:CoolPower DWR Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.74mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86W5764
Product Name Connector, Rectangular, Plug, 28 Position, Pcb; No. Of Contacts Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers