Amphenol Communications Solutions Pwr Conn, Rcpt, 2Pos, 1Row, 6.1Mm, Panel; No. Of Contacts Amphenol Communications Solutions DWR-P1S-C1200-1A5

Description
PWR CONN, RCPT, 2POS, 1ROW, 6.1MM, PANEL; No. of Contacts:2Contacts; Product Range:CoolPower DWR Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:6.1mm; Gender:Receptacle; Contact Gender:Socket; RoHS Compliant: Yes
Datasheet
Description
PWR CONN, RCPT, 2POS, 1ROW, 6.1MM, PANEL; No. of Contacts:2Contacts; Product Range:CoolPower DWR Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:6.1mm; Gender:Receptacle; Contact Gender:Socket; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Conn, Rcpt, 2Pos, 1Row, 6.1Mm, Panel; No. Of Contacts Amphenol Communications Solutions - 12AC6482 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Rcpt, 2Pos, 1Row, 6.1Mm, Panel; No. Of Contacts Amphenol Communications Solutions
12AC6482
Pwr Conn, Rcpt, 2Pos, 1Row, 6.1Mm, Panel; No. Of Contacts Amphenol Communications Solutions 12AC6482
PWR CONN, RCPT, 2POS, 1ROW, 6.1MM, PANEL; No. of Contacts:2Contacts; Product Range:CoolPower DWR Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:6.1mm; Gender:Receptacle; Contact Gender:Socket; RoHS Compliant: Yes

PWR CONN, RCPT, 2POS, 1ROW, 6.1MM, PANEL; No. of Contacts:2Contacts; Product Range:CoolPower DWR Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:6.1mm; Gender:Receptacle; Contact Gender:Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC6482
Product Name Pwr Conn, Rcpt, 2Pos, 1Row, 6.1Mm, Panel; No. Of Contacts Amphenol Communications Solutions
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details