Amphenol Corporation Circular Cable Assemblies DU-20AFFM-LL7A03

Description
CERES, LARGE SIZE, PLASTIC, 2A,
Request a Quote Datasheet
Description
CERES, LARGE SIZE, PLASTIC, 2A,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-DU-20AFFM-LL7A03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-DU-20AFFM-LL7A03-ND
Circular Cable Assemblies 1754-DU-20AFFM-LL7A03-ND
CERES, LARGE SIZE, PLASTIC, 2A,

CERES, LARGE SIZE, PLASTIC, 2A,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-DU-20AFFM-LL7A03-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details