Amphenol Sine Systems Amphenol Sine Systems AT04-2P-RT02, 2-Way AT Receptacle Connector With Integrated Diode DT04-2P-RT02

Description
Amphenol Sine Systems AT04-2P-RT02, AT Series 2-Way Receptacle Connector with Integrated Diode Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-2P-RT02 Series: AT Number of Pins: 2 Color: Black Modifications: Integrated Diode Current Rating: 3A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-2P-RT02, AT Series 2-Way Receptacle Connector with Integrated Diode Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-2P-RT02 Series: AT Number of Pins: 2 Color: Black Modifications: Integrated Diode Current Rating: 3A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-2P-RT02, 2-Way AT Receptacle Connector With Integrated Diode - 39362 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-2P-RT02, 2-Way AT Receptacle Connector With Integrated Diode
39362
Amphenol Sine Systems AT04-2P-RT02, 2-Way AT Receptacle Connector With Integrated Diode 39362
Amphenol Sine Systems AT04-2P-RT02, AT Series 2-Way Receptacle Connector with Integrated Diode Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT04-2P-RT02 Series: AT Number of Pins: 2 Color: Black Modifications: Integrated Diode Current Rating: 3A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C
  • Amphenol Sine Systems AT04-2P-RT02, AT Series 2-Way Receptacle Connector with Integrated Diode
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT04-2P-RT02
  • Series: AT
  • Number of Pins: 2
  • Color: Black
  • Modifications: Integrated Diode
  • Current Rating: 3A
  • Ingress Protection: IP67 (in mated condition)
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39362
Product Name Amphenol Sine Systems AT04-2P-RT02, 2-Way AT Receptacle Connector With Integrated Diode
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-107-468 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 403038 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details