Industrial RJ, Industrial RJ45 cable assembly, straight Industrial RJ plug to R/A standard RJ plug (52mm), 24AWG, 0.5m, gold flash plating, Amphenolis one of the leading manufacturers of Input output Connectors. Contact us today for more details of Industrial RJ, part number DRPC725009B10
| Amphenol Communications Solutions | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | DRPC725009B10 |
| Product Name | Industrial RJ |
| Connector Type | Modular Connector and RJ Connector |
| Gender | Male / Plug |
| Geometry | Straight |
| Termination | NA |