Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) DRPC42B002B20

Description
CABLE, CAT6A, INDUSTRIAL RJ45, 4
Request a Quote Datasheet
Description
CABLE, CAT6A, INDUSTRIAL RJ45, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 664-DRPC42B002B20-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
664-DRPC42B002B20-ND
Modular/Ethernet Cables (RJ45, RJ11) 664-DRPC42B002B20-ND
CABLE, CAT6A, INDUSTRIAL RJ45, 4

CABLE, CAT6A, INDUSTRIAL RJ45, 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 664-DRPC42B002B20-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Stability Cables - SV-35-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Application Instrumentation and Control; LAN / Ethernet; Networking
Product Type Patch
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
System cable - 706-2300/101-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers