Industrial RJ field-terminable Ethernet plug assembly with a 90-degree cable exit toward the top and a 90-degree exit toward the left, supporting CAT6A performance up to 10 Gb/s over 100 meters. The connector features a die-cast zinc alloy shield with nickel plating, a stainless-steel latch, and a ratchet cable clamp. It is rated for 1.5 A per contact, 60 VDC, and operates from -40°C to +85°C with IP20 protection. The assembly uses 24 AWG S-FTP cable with gold flash plating on contacts and meets ANSI/TIA-568.2-D and RoHS 2011/65/EU standards. Mating cycles are rated at 750 for 50 μin gold plating variants.
Industrial RJ, Industrial RJ45 cable assembly, 90 deg towards top Industrial RJ plug to 90 deg towards left Industrial RJ plug, 24AWG, 0.5m, gold flash plating, Amphenolis one of the leading manufacturers of Input output Connectors. Contact us today for more details of Industrial RJ, part number DRPC225007810
| Amphenol Communications Solutions | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | DRPC225007810 |
| Product Name | Industrial RJ |
| Connector Type | Modular Connector and RJ Connector |
| Gender | Male / Plug |
| Termination | NA |