Amphenol Corporation Modular/Ethernet Cables (RJ45, RJ11) DRPC215006720

Description
CABLE, CAT6A, INDUSTRIAL RJ45, 9
Request a Quote Datasheet
Description
CABLE, CAT6A, INDUSTRIAL RJ45, 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 664-DRPC215006720-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
664-DRPC215006720-ND
Modular/Ethernet Cables (RJ45, RJ11) 664-DRPC215006720-ND
CABLE, CAT6A, INDUSTRIAL RJ45, 9

CABLE, CAT6A, INDUSTRIAL RJ45, 9

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 664-DRPC215006720-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Stability Cables - SP-292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details