Amphenol Corporation Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLVR-L30D-E1BS-I-NI3F

Description
PRESSURE SENSOR, 30IN-H2O, DIFF, I2C; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Axial Barbed; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30IN-H2O, DIFF, I2C; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Axial Barbed; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8114 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8114
Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8114
PRESSURE SENSOR, 30IN-H2O, DIFF, I2C; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Axial Barbed; Supply Current:3.5mA RoHS Compliant: Yes

PRESSURE SENSOR, 30IN-H2O, DIFF, I2C; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Axial Barbed; Supply Current:3.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8114
Product Name Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10204276-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details