Amphenol Corporation Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLVR-L10D-E1BD-C-NI3F

Description
PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8103 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8103
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8103
PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes

PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8103
Product Name Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details