Amphenol Corporation Pressure Sensor, 2In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLVR-L02D-E1BD-C-NI3F

Description
PRESSURE SENSOR, 2IN-H2O, DIFF, I2C; Operating Pressure Max:2Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 2IN-H2O, DIFF, I2C; Operating Pressure Max:2Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 2In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8091 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8091
Pressure Sensor, 2In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8091
PRESSURE SENSOR, 2IN-H2O, DIFF, I2C; Operating Pressure Max:2Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes

PRESSURE SENSOR, 2IN-H2O, DIFF, I2C; Operating Pressure Max:2Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8091
Product Name Pressure Sensor, 2In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data