Amphenol Corporation Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLVR-L01D-E1SJ-C-NI3F

Description
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Port; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Port; Supply Current:3.5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8090 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8090
Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8090
PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Port; Supply Current:3.5mA RoHS Compliant: Yes

PRESSURE SENSOR, 1IN-H2O, DIFF, I2C; Operating Pressure Max:1Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Port; Supply Current:3.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8090
Product Name Pressure Sensor, 1In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSU-C0184-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details