PRESSURE SENSOR, 30PSI, GAUGE, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA; Product Range:DLV Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8075 |
| Product Name | Pressure Sensor, 30Psi, Gauge, I2C; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |