Amphenol Corporation Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLV-015D-E1BD-C-NI3F

Description
PRESSURE SENSOR, 15PSI, DIFF, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA; Product Range:DLV Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, DIFF, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA; Product Range:DLV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8073 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8073
Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8073
PRESSURE SENSOR, 15PSI, DIFF, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA; Product Range:DLV Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, DIFF, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA; Product Range:DLV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8073
Product Name Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP300 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 15.95 psi (32.02 to 11.23 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details