Amphenol Corporation Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLHR-L30D-E1BD-I-NAV8

Description
PRESSURE SENSOR, 30IN-H2O, DIFF, I2C; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30IN-H2O, DIFF, I2C; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8066 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8066
Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8066
PRESSURE SENSOR, 30IN-H2O, DIFF, I2C; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes

PRESSURE SENSOR, 30IN-H2O, DIFF, I2C; Operating Pressure Max:30Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8066
Product Name Pressure Sensor, 30In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data