Amphenol Corporation Sensors, Transducers Pressure Sensors, Transducers DLHR-L05D-E1BD-C-NAV8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating Pressure: ±0.18PSI (±1.25kPa) Output Type: I²C, SPI
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating Pressure: ±0.18PSI (±1.25kPa) Output Type: I²C, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Pressure Sensors, Transducers - DLHR-L05D-E1BD-C-NAV8 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Pressure Sensors, Transducers
DLHR-L05D-E1BD-C-NAV8
Sensors, Transducers Pressure Sensors, Transducers DLHR-L05D-E1BD-C-NAV8
Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating Pressure: ±0.18PSI (±1.25kPa) Output Type: I²C, SPI

Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol All Sensors Corporation
Category: Sensors, Transducers Pressure Sensors, Transducers
Series: DLHR
Package: Bulk
Product Status: Active
Applications: Board Mount
Pressure Type: Differential
Operating Pressure: ±0.18PSI (±1.25kPa)
Output Type: I²C, SPI

Buy Now Datasheet
Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8061 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8061
Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8061
PRESSURE SENSOR, 5IN-H2O, DIFF, I2C; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes

PRESSURE SENSOR, 5IN-H2O, DIFF, I2C; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Radial Barbed; Supply Current:2mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number DLHR-L05D-E1BD-C-NAV8 37AJ8061
Product Name Sensors, Transducers Pressure Sensors, Transducers Pressure Sensor, 5In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206120-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details