Amphenol Corporation Pressure Sensor, 60In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors DLC-L60G-U2

Description
PRESSURE SENSOR, 60IN-H2O, GAUGE, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC SeriesRoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 60IN-H2O, GAUGE, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 60In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8034 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 60In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8034
Pressure Sensor, 60In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8034
PRESSURE SENSOR, 60IN-H2O, GAUGE, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC SeriesRoHS Compliant: Yes

PRESSURE SENSOR, 60IN-H2O, GAUGE, I2C; Operating Pressure Max:60Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8034
Product Name Pressure Sensor, 60In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10200692-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details